20EHT1 EMC / RFI Suppression by TE Connectivity

FILTER POWER LINE MEDICAL 20A 250VAC

Status: Unknown
Series: CORCOM HT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$96.34

Distributor Stock
Logo for Newark
Newark
from US$96.34
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$133.07
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Current Rating 20A
Voltage Rating 250VAC
Filter Type 1 Phase
Filter Terminals Quick Connect
Inductance Min 2.88mH
Capacitance 2.77µF
Leakage Current Max 5µA
Product Range CORCOM HT Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Power Line Filter, Emi/Rfi, 20A, 5Ua, 250Vac | Newark Electronics
Power Line Filter 50Hz/60Hz 20A 250VAC Faston Bulkhead | Avnet America
Power Line Filters 20A HT POWER LINE FILTER, SPADE TERM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20EHT1?

Additional datasheets, footprints and schematics for 20EHT1 are listed on our Part Details page. You can also find images and similar parts to 20EHT1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20EHT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EHT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20EHT1 fall under?

The 20EHT1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 20EHT1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20EHT1 you can contact the distributor directly for product support, shipping queries etc.

Is the 20EHT1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20EHT1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 20EHT1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20EHT1 often in real-time on the comparison pages.

What if I can't find stock of 20EHT1?

You can fill out our help required form which you can use to request a quote for 20EHT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay