20EH1 EMC / RFI Suppression by TE Connectivity

FILTER POWER LINE MEDICAL 20A 250VAC

Status: Unknown
Series: CORCOM H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.44

Distributor Stock
Logo for Farnell
Farnell
from US$16.44
No stock
Buy Now
Logo for RS
RS
from US$20.42
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$26.99
-
Buy Now
Logo for TE Store
TE Store
from US$32.80
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Current Rating 20A
Voltage Rating 250VAC
Filter Type 1 Phase
Filter Terminals Quick Connect
Inductance Min 440µH
Capacitance 9000pF
Leakage Current Max 5µA
Product Range CORCOM H Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

RFI Filter Medical 20A | RS
Power Line Filter, Emi/Rfi, 20A, 5Ua, 250Vac | Newark Electronics
Power Line Filter 50Hz/60Hz 20A 250VAC Faston Bulkhead | Avnet America
Special Order: 20EH1=F8366 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters & Corcom H Series | 20 A .250" FASTON .002 mA | Part Number: 20EH1 | Internal Number: 3-1609037-8 | TE Connectivity | TE Store
FILTER, POWER LINE, MEDICAL, 20A, 250VAC | Farnell
Power Line Filters 20A H POWER LINE FILTER, SPADE TERM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20EH1?

Additional datasheets, footprints and schematics for 20EH1 are listed on our Part Details page. You can also find images and similar parts to 20EH1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20EH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20EH1 fall under?

The 20EH1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 20EH1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20EH1 you can contact the distributor directly for product support, shipping queries etc.

Is the 20EH1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20EH1 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 20EH1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20EH1 often in real-time on the comparison pages.

What if I can't find stock of 20EH1?

You can fill out our help required form which you can use to request a quote for 20EH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay