Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.60
|
219
in stock
|
Buy Now | |
TE Store
from US$29.99
|
2,021
in stock
|
Buy Now | |
Newark Electronics
from US$15.49
|
219
in stock
|
Buy Now | |
element14
from US$14.94
|
219
in stock
|
Buy Now | |
Heilind Electronics
from US$18.78
|
159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.78
|
37
in stock
|
Buy Now | |
RS Americas
from US$12.82
|
9
in stock
|
Buy Now | |
Avnet America
from US$21.89
|
-
|
Buy Now |
Capacitance | 0.1014µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 20A |
Filter Terminals | Quick Connect |
Inductance Min | 306µH |
Leakage Current Max | 190µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 79.38mm |
External Length / Height | 29.99mm |
External Width | 53mm |
Leakage Current | 190µA |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
20EEJ1=F7892A S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 380 µA Current Rating: 20 A Power Line Right Angle 220 µA 380 µA | Iec Filtered Inlets & Corcom Eej Series | Part Number: 20EEJ1 | Internal Number: 6609007-3 | TE Connectivity | TE Store |
Power Inlet Filter, 20A, 250Vac | Newark Electronics |
FILTER, IEC, 20A | element14 |
CORCOM EEJ 20A IEC 320/C-20 20EEJ1=F7892A S0 | Heilind Electronics |
AC Power Entry Module, 20A, 250VAC, Filtered, Panel Mount, Quick Connect, EEJ Series | TE Connectivity 20EEJ1 | RS Americas |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect/Solder Lug Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 20EEJ1?
Additional datasheets, footprints and schematics for 20EEJ1 are listed on our Part Details page. You can also find images and similar parts to 20EEJ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EEJ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EEJ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EEJ1 fall under?
The 20EEJ1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20EEJ1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EEJ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EEJ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20EEJ1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 20EEJ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EEJ1 often in real-time on the comparison pages.
What if I can't find stock of 20EEJ1?
You can fill out our help required form which you can use to request a quote for 20EEJ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.