Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.59
|
No stock
|
Buy Now | |
TE Store
from US$40.13
|
96
in stock
|
Buy Now | |
Farnell
from US$11.89
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$21.81
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.81
|
15
in stock
|
Buy Now | |
Avnet America
from US$24.59
|
-
|
Buy Now | |
RS Americas
from US$22.92
|
-
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 20A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
RoHS Compliant | Yes |
20EB1=F7108 S0 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom B Series | 20 A .250" FASTON .21 mA | Part Number: 20EB1 | Internal Number: 1-6609020-1 | TE Connectivity | TE Store |
20Eb1=F7108 S0 Rohs Compliant: Yes |Corcom Te Connectivity 20EB1 | Newark Electronics |
20EB1=F7108 S0 | Farnell |
1-6609020-1 20EB1=F7108 S0 | Heilind Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Filter General Purpose RFI Line 1 Ph Op-V 250VAC 20A Flange Mnt Corcom/B Series | TE Connectivity 20EB1 | RS Americas |
Where can I find additional details, specifications and documents for a 20EB1?
Additional datasheets, footprints and schematics for 20EB1 are listed on our Part Details page. You can also find images and similar parts to 20EB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EB1 fall under?
The 20EB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20EB1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EB1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20EB1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 20EB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EB1 often in real-time on the comparison pages.
What if I can't find stock of 20EB1?
You can fill out our help required form which you can use to request a quote for 20EB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.