Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | SOT-223 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 890mV |
RoHS Compliant | No |
Schottky Rectifier, Common Cathode, 2A Sot-223 | Newark Electronics |
Where can I find additional details, specifications and documents for a 20CJQ100?
Additional datasheets, footprints and schematics for 20CJQ100 are listed on our Part Details page. You can also find images and similar parts to 20CJQ100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20CJQ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20CJQ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20CJQ100 fall under?
The 20CJQ100 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 20CJQ100 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20CJQ100 you can contact the distributor directly for product support, shipping queries etc.
Is the 20CJQ100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20CJQ100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 20CJQ100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20CJQ100 often in real-time on the comparison pages.
What if I can't find stock of 20CJQ100?
You can fill out our help required form which you can use to request a quote for 20CJQ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.