Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | - |
---|---|
Signal Conditioner Output | Relay |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | - |
No. of Channels | - |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | 1NO |
Contact Current AC Max | 315mA |
Contact Current DC Max | 315mA |
Contact Voltage AC Max | 24V |
Contact Voltage DC Max | 24V |
External Depth | 63mm |
External Length / Height | 58mm |
External Width | 18mm |
Nom Input Voltage | 24V |
Relay Mounting | DIN Rail |
TRIP AMPLIFIER, 4-20MA, LOOP | element14 |
Where can I find additional details, specifications and documents for a 20ALMDC-AXXX-8?
Additional datasheets, footprints and schematics for 20ALMDC-AXXX-8 are listed on our Part Details page. You can also find images and similar parts to 20ALMDC-AXXX-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20ALMDC-AXXX-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20ALMDC-AXXX-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20ALMDC-AXXX-8 fall under?
The 20ALMDC-AXXX-8 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 20ALMDC-AXXX-8 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20ALMDC-AXXX-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 20ALMDC-AXXX-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20ALMDC-AXXX-8 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 20ALMDC-AXXX-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20ALMDC-AXXX-8 often in real-time on the comparison pages.
What if I can't find stock of 20ALMDC-AXXX-8?
You can fill out our help required form which you can use to request a quote for 20ALMDC-AXXX-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.