Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Trade Size | - |
---|---|
Conduit Colour | - |
Conduit Material | Brass |
Product Range | - |
Accessory Type | Bush |
Body Material | Brass |
Colour | Brass |
External Diameter | 20mm |
For Use With | Malleable Conduit Box |
Material | Brass |
Pack Quantity | 5 |
SVHC | No SVHC (07-Jul-2017) |
Thread Size | M20 |
Bush, Brass, Long, 20Mm, Male, Pk5 | Newark Electronics |
BUSH, BRASS, LONG, 20MM, MALE, PK5 | element14 |
Where can I find additional details, specifications and documents for a 20MBBL?
Additional datasheets, footprints and schematics for 20MBBL are listed on our Part Details page. You can also find images and similar parts to 20MBBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20MBBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20MBBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20MBBL fall under?
The 20MBBL is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 20MBBL when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20MBBL you can contact the distributor directly for product support, shipping queries etc.
Is the 20MBBL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20MBBL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 20MBBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20MBBL often in real-time on the comparison pages.
What if I can't find stock of 20MBBL?
You can fill out our help required form which you can use to request a quote for 20MBBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.