20ESRMC2 Power Entry Connectors by TE Connectivity

CONNECTOR POWER ENTRY PLUG 20A 250V

Status: Unknown
Series: SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.29

Distributor Stock
Logo for Farnell
Farnell
from US$2.29
1,595
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.84
1,595
in stock
Buy Now
Logo for element14
element14
from US$2.98
1,595
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.89
-
Buy Now

Specifications

Product Range SR Series
Gender Plug
Voltage Rating 250VAC
Current Rating 20A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Connector, Power Entry, Plug, 20A, 250V | Newark Electronics
CONNECTOR, POWER ENTRY, PLUG, 20A, 250V | element14
20ESRMC2=F8278 | Avnet America
AC Male Power Inlet Connector, Snap-In,120/250VAC,20A(UL/CSA),16A(VDE),UL94V-0 | TE Connectivity 20ESRMC2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20ESRMC2?

Additional datasheets, footprints and schematics for 20ESRMC2 are listed on our Part Details page. You can also find images and similar parts to 20ESRMC2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20ESRMC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20ESRMC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20ESRMC2 fall under?

The 20ESRMC2 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to 20ESRMC2 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20ESRMC2 you can contact the distributor directly for product support, shipping queries etc.

Is the 20ESRMC2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20ESRMC2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 20ESRMC2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20ESRMC2 often in real-time on the comparison pages.

What if I can't find stock of 20ESRMC2?

You can fill out our help required form which you can use to request a quote for 20ESRMC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay