Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Current Rating | 20A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 900µH |
Capacitance | 1.001µF |
Leakage Current Max | 360µA |
Product Range | SB Series |
SVHC | No SVHC (27-Jun-2018) |
Filter High Performance Low Leakage 20A 0.25 Spade Terminal 250V SB Series | TE Connectivity 20ESB1 | RS Americas |
20ESB1=F8327 Single Phase Filters & Corcom Sb Series | Part Number: 20ESB1 | Internal Number: 1-1609034-7 | TE Connectivity | TE Store |
20Esb1=F8327 |Corcom Te Connectivity 20ESB1 | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC/250VDC Quick Connect Flange Mount | Avnet America |
POWER LINE FILTER, EMI/RFI, 20A, 360UA | Farnell |
Where can I find additional details, specifications and documents for a 20ESB1?
Additional datasheets, footprints and schematics for 20ESB1 are listed on our Part Details page. You can also find images and similar parts to 20ESB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20ESB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20ESB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20ESB1 fall under?
The 20ESB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20ESB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20ESB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20ESB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20ESB1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 20ESB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20ESB1 often in real-time on the comparison pages.
What if I can't find stock of 20ESB1?
You can fill out our help required form which you can use to request a quote for 20ESB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.