Status: | Unknown |
---|---|
Series: | EMC Series |
RoHS: | Unknown |
Prices starting from US$34.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$45.61
|
1,173
in stock
|
Buy Now | |
Farnell
from US$39.37
|
1,173
in stock
|
Buy Now | |
RS Americas
from US$34.53
|
341
in stock
|
Buy Now | |
TE Store
from US$102.78
|
194
in stock
|
Buy Now | |
Heilind Electronics
from US$49.02
|
78
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.02
|
26
in stock
|
Buy Now | |
Avnet America
from US$37.17
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 420µH |
Capacitance | 2.2µF |
Leakage Current Max | 1.52mA |
Product Range | EMC Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 45.2mm |
External Length / Height | 126.2mm |
External Width | 57.2mm |
Input Voltage Max | 250V |
Leakage Current | 1.52mA |
No. of Phases | Single Phase |
Filter, 20A, 1 Phase | Newark Electronics |
FILTER, 20A, 1 PHASE | Farnell |
Filter Dual Stage RFI Power Line 20A 250 VAC Terminals RoHS Compliant | TE Connectivity 20EMC1 | RS Americas |
20EMC1=F8130 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .73 mA Leakage Current (Max) (250VAC, 50Hz): 1.27 mA Single Phase Filters & Corcom Emc Series | 20 A .250" FASTON .73 mA | Part Number: 20EMC1 | Internal Number: 1-6609037-5 | TE Connectivity | TE Store |
1-6609037-5 20EMC1=F8130 | Heilind Electronics |
ER - Dual Stage RFI Power Line | RS |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 20EMC1?
Additional datasheets, footprints and schematics for 20EMC1 are listed on our Part Details page. You can also find images and similar parts to 20EMC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EMC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EMC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EMC1 fall under?
The 20EMC1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20EMC1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EMC1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EMC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20EMC1 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, TE Store and Heilind Electronics have stock available or on a lead time for 20EMC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EMC1 often in real-time on the comparison pages.
What if I can't find stock of 20EMC1?
You can fill out our help required form which you can use to request a quote for 20EMC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.