Status: | Unknown |
---|---|
Series: | CORCOM HQ Series |
RoHS: | Unknown |
Current Rating | 20A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 6mH |
Capacitance | 4.4µF |
Leakage Current Max | 2µA |
Product Range | CORCOM HQ Series |
SVHC | No SVHC (27-Jun-2018) |
20Ehq1=F8371 |Corcom Te Connectivity 20EHQ1 | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Faston Bulkhead | Avnet America |
Power Line Filters 20A HQ POWER LINE FILTER, SPADE TERM | Sager |
Where can I find additional details, specifications and documents for a 20EHQ1?
Additional datasheets, footprints and schematics for 20EHQ1 are listed on our Part Details page. You can also find images and similar parts to 20EHQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EHQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EHQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EHQ1 fall under?
The 20EHQ1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20EHQ1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EHQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EHQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20EHQ1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 20EHQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EHQ1 often in real-time on the comparison pages.
What if I can't find stock of 20EHQ1?
You can fill out our help required form which you can use to request a quote for 20EHQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.