Status: | Unknown |
---|---|
Series: | AYO Series |
RoHS: | Unknown |
Prices starting from US$26.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.72
|
No stock
|
Buy Now | |
RS Americas
from US$26.39
|
323
in stock
|
Buy Now | |
TE Store
from US$97.23
|
261
in stock
|
Buy Now | |
Farnell
from US$35.48
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$36.92
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$56.50
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$46.26
|
1
in stock
|
Buy Now | |
Relay Specialties
-
|
15
in stock
|
Buy Now | |
Avnet America
from US$42.30
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage Rating | 440VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 120µH |
Capacitance | 0.1µF |
Leakage Current Max | 3mA |
Product Range | AYO Series |
SVHC | No SVHC (27-Jun-2018) |
Height | 85.6mm |
No. of Phases | Three Phase |
Filter, AC, RFI Line,3 Ph, Op-V 440VAC, Curr 20A, Flange Mnt, Corcom/AYO Series, | TE Connectivity 20AYO1 | RS Americas |
20AYO1=F7694 S0 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 440 VAC 3 Phase Filters & Corcom Ayo Series | 20 A .250" FASTON WYE (4 wire + ground) | Part Number: 20AYO1 | Internal Number: 6609066-4 | TE Connectivity | TE Store |
FILTER, 20A, 3 PHASE | Farnell |
Emi/Rfi Power Line Filter, 20A, 5.5Ma | Newark Electronics |
Power Line Filters 20A 1/4 FASTON FLANGE MOUNT | Rapid Electronics |
6609066-4 20AYO1=F7694 S0 | Heilind Electronics |
CORCOM/TE FILTER | Relay Specialties |
Filter | RS |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 20AYO1?
Additional datasheets, footprints and schematics for 20AYO1 are listed on our Part Details page. You can also find images and similar parts to 20AYO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20AYO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20AYO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20AYO1 fall under?
The 20AYO1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20AYO1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20AYO1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20AYO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20AYO1 have stock available?
Authorised distributors including RS Americas, TE Store, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 20AYO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20AYO1 often in real-time on the comparison pages.
What if I can't find stock of 20AYO1?
You can fill out our help required form which you can use to request a quote for 20AYO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.