Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.66
|
307
in stock
|
Buy Now | |
Rapid Electronics
from US$11.33
|
2,879
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
2,879
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
334
in stock
|
Buy Now | |
element14
from US$13.46
|
307
in stock
|
Buy Now | |
Avnet America
from US$10.94
|
-
|
Buy Now | |
Boersig
from US$11.77
|
-
|
Buy Now | |
Sager
from US$12.17
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 52 |
Number of Sections | 1 |
Number of Rows | 3 |
Tab Thickness | .031in, .64mm, .8mm, .025in |
Tab Width | .11in, .64mm, .025in, 2.8mm |
Interface Plating | Tin (Sn) |
Length | 59mm, 2.32in |
Width | 34.8mm, 1.37in |
Profile Height from PCB | 1.08in, 27.6mm |
Centerline (Pitch) | .1in, .197in, 2.54mm |
PCB Mount Alignment | With |
Mounting Holes | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Box |
Packaging Quantity | 40 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Automotive Conn 52 POSITION HYBRID VERTICAL HE | Rapid Electronics |
AUTOMOTIVE CONN, HDR, 52POS | Farnell |
Automotive Conn, Str Hdr, 52Pos, Solder | Newark Electronics |
AUTOMOTIVE CONN, STR HDR, 52POS, SOLDER | element14 |
Automotive Connectors 52 POSITION HYBRID VERTICAL HE | Sager |
Where can I find additional details, specifications and documents for a 2098978-1?
Additional datasheets, footprints and schematics for 2098978-1 are listed on our Part Details page. You can also find images and similar parts to 2098978-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098978-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098978-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098978-1 fall under?
The 2098978-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2098978-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098978-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098978-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098978-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2098978-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098978-1 often in real-time on the comparison pages.
What if I can't find stock of 2098978-1?
You can fill out our help required form which you can use to request a quote for 2098978-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.