2098923-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

SDM,24P PLUG ASY,LHL,KEY A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.07

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.07
-
Buy Now

Specifications

Color Yellow
Cable Exit Angle 90°
Body Material PA GF
Number of Positions 24
Number of Rows 3
Mating Tab Width .64mm, .025in
Width 48.36mm, 1.9in
Length 50.68mm, 1.99in
Height 39.45mm, 1.55in
Centerline (Pitch) .1in, 2.54mm
Agency/Standard GMW3191
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable Yes
Serviceable Yes
Packaging Method Package
Packaging Quantity 50
Connector System Wire-to-Device, Wire-to-Board
Row-to-Row Spacing 6mm, .236in
Connector Style Housing for female terminals
Hybrid Connector No
Sealable Yes
Primary Locking Feature Integrated in Housing
Strain Relief Add By Accessory
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

Conn Housing PL 24 POS 2.54mm ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2098923-1?

Additional datasheets, footprints and schematics for 2098923-1 are listed on our Part Details page. You can also find images and similar parts to 2098923-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2098923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2098923-1 fall under?

The 2098923-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2098923-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2098923-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2098923-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2098923-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2098923-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2098923-1 often in real-time on the comparison pages.

What if I can't find stock of 2098923-1?

You can fill out our help required form which you can use to request a quote for 2098923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay