Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Number of Sections | 1 |
Interface Plating | Tin (Sn) |
Tab Thickness | .8mm, .031in |
Tab Width | .059in, 1.5mm, .11in, 2.8mm |
Width | 1.358in, 34.5mm |
PCB Thickness (Recommended) | .063in |
Length | 1.909in, 48.5mm |
Profile Height from PCB | .953in, 24.2mm |
PCB 厚 (推奨) | 1.6mm |
Centerline (Pitch) | .158in, 4.1mm, 3.52mm, .161in, 4.01mm, .138in |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Holes | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Package |
Packaging Quantity | 36 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | Yes |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Reflow |
Operating Temperature (Max) | 185°F, 158°F, 194°F, 80°C, 105°C, 90°C, 85°C, 75°C, 212°F, 176°F, 100°C, 70°C, 65°C, 167°F, 149°F, 221°F |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20P Hybrid Header Assembly Key |Te Connectivity 2098835-1 | Newark Electronics |
Conn Shrouded Header | Avnet America |
Where can I find additional details, specifications and documents for a 2098835-1?
Additional datasheets, footprints and schematics for 2098835-1 are listed on our Part Details page. You can also find images and similar parts to 2098835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098835-1 fall under?
The 2098835-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2098835-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098835-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2098835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098835-1 often in real-time on the comparison pages.
What if I can't find stock of 2098835-1?
You can fill out our help required form which you can use to request a quote for 2098835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.