Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Gray |
Number of Positions | 22 |
Number of Rows | 3, 2 |
Mating Tab Width | .11in, 1.5mm, 6.3mm, .248in, 2.8mm, .059in |
Width | 1.614in, 41mm |
Length | 50.6mm, 1.992in |
Height | 1.37in, 34.8mm |
Centerline (Pitch) | 3.5mm, .138in, 5.3mm, .354in, .208in, 9mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 6mm, .236in |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
22P Unsealed Hybrid Plug Assem |Te Connectivity 2098627-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2098627-2?
Additional datasheets, footprints and schematics for 2098627-2 are listed on our Part Details page. You can also find images and similar parts to 2098627-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098627-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098627-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098627-2 fall under?
The 2098627-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098627-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098627-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098627-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098627-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2098627-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098627-2 often in real-time on the comparison pages.
What if I can't find stock of 2098627-2?
You can fill out our help required form which you can use to request a quote for 2098627-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.