Status: | Unknown |
---|---|
Series: | 9257 Series |
RoHS: | Compliant |
No. of Contacts | 16Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini I/O |
Contact Termination Type | Solder |
Product Range | 9257 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Mini Usb Connector, Socket 16 Position, Solder | Newark Electronics |
9257 Series 16 Position 1.25mm Dual Row Wire to Board Reduced Size I/O Connector | Future Electronics |
Conn Cellular Phone Connector SKT 16 POS 0.625mm Solder RA SMD 16 Terminal 1 Port Reel | Avnet America |
Where can I find additional details, specifications and documents for a 209257016001013?
Additional datasheets, footprints and schematics for 209257016001013 are listed on our Part Details page. You can also find images and similar parts to 209257016001013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 209257016001013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 209257016001013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 209257016001013 fall under?
The 209257016001013 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 209257016001013 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 209257016001013 you can contact the distributor directly for product support, shipping queries etc.
Is the 209257016001013 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 209257016001013 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 209257016001013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 209257016001013 often in real-time on the comparison pages.
What if I can't find stock of 209257016001013?
You can fill out our help required form which you can use to request a quote for 209257016001013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.