Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
1,155
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
7,171
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
2,204
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
1,809
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
1,728
in stock
|
Buy Now | |
element14
from US$2.34
|
850
in stock
|
Buy Now | |
Farnell
from US$2.22
|
850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
432
in stock
|
Buy Now | |
Avnet America
-
|
2,400
in stock
|
Buy Now | |
Rutronik
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
698-4000Mhz Flexible Antenna 180Mm Cable Rohs Compliant: Yes |Molex 209142-0180 | Newark Electronics |
Molex LTE Cellular Flexible Antenna with 180mm Cable, 209142, 4G / 3G / 2G, 5.2 dBi, U.FL, Adhesive Mount | Distrelec |
698MHZ-4000MHZ FLEXIBLE ANTENN | TTI Europe |
698~4000MHz flexible antenna 180mm cable | RS |
Antenna | Transfer Multisort Elektronik |
Flexible Antenna Module Linear 698MHz to 4000MHz Adhesive Mount 0.18m Long Cable | Avnet America |
PCB Ant. GSM/UMTS/LTE 18cm U.FL | Rutronik |
698~4000MHz flexible antenna 180mm cable | Molex Incorporated 209142-0180 | RS Americas |
Where can I find additional details, specifications and documents for a 209142-0180?
Additional datasheets, footprints and schematics for 209142-0180 are listed on our Part Details page. You can also find images and similar parts to 209142-0180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 209142-0180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 209142-0180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 209142-0180 fall under?
The 209142-0180 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 209142-0180 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 209142-0180 you can contact the distributor directly for product support, shipping queries etc.
Is the 209142-0180 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 209142-0180 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Chip One Stop, TTI Europe and RS have stock available or on a lead time for 209142-0180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 209142-0180 often in real-time on the comparison pages.
What if I can't find stock of 209142-0180?
You can fill out our help required form which you can use to request a quote for 209142-0180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.