Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
No stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,638
in stock
|
Buy Now | |
Conrad
from US$0.24
|
1,316
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
455
in stock
|
Buy Now | |
Distrelec
from US$57.58
|
163
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
element14
from US$2.13
|
-
|
Buy Now | |
Carlton-Bates
from US$1.38
|
-
|
Buy Now | |
Sager
from US$0.95
|
-
|
Buy Now |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 19.1mm |
Product Range | - |
Overall Length | 23.8mm |
External Width | 6.4mm |
SVHC | No SVHC (27-Jun-2018) |
Standoff, 1/4 Hex, M-F, Threaded (4-40), Length .750, Stainless Steel | Keystone Electronics 2090 | RS Americas |
Spacer/Standoff, Hex, Ss, 6.4Mm X 19.1Mm | Newark Electronics |
4-40 Hex Stainless Steal Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers SS .750 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 2090?
Additional datasheets, footprints and schematics for 2090 are listed on our Part Details page. You can also find images and similar parts to 2090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2090 fall under?
The 2090 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2090 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2090 you can contact the distributor directly for product support, shipping queries etc.
Is the 2090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2090 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, Distrelec and Future Electronics have stock available or on a lead time for 2090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2090 often in real-time on the comparison pages.
What if I can't find stock of 2090?
You can fill out our help required form which you can use to request a quote for 2090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.