Status: | Unknown |
---|---|
Series: | Panavise - Vice Systems |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,790
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
295,030
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
32,576
in stock
|
Buy Now | |
element14
from US$0.12
|
32,576
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
24,680
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
12,200
in stock
|
Buy Now | |
Jameco Electronics
from US$0.16
|
11,185
in stock
|
Buy Now | |
Sager
from US$0.12
|
8,615
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
4,936
in stock
|
Buy Now | |
Farnell
from US$1.20
|
3,078
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
2,325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,882
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
95
in stock
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Jaw Width | 25.4mm |
---|---|
Jaw Opening Max | 73mm |
Product Range | Panavise - Vice Systems |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA A |
---|---|
Battery Terminals | PCB Pins |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Contact |
For Use With | A AA Size Batteries |
No. of Cells | 1 |
Snap-On Battery Contact for Molded Case for A / AA Cells | Future Electronics |
Battery Contact | Newark Electronics |
BATTERY CONTACT | element14 |
AA CLIP | Heilind Electronics |
HOLDER A AA SNAP-ON | Rutronik |
Keystone Electronics 209. 1 Cell Leaf Spring Battery Contact 40 pcs | Jameco Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery CLIP AA | Sager |
CONTACT, SNAP ON, AA, SINGLE, PK5 | Farnell |
Snap-on contact for A/AA 1 cell | RS |
Battery Contact, Leaf Spring, 1 Cell, A, AA, CR2, CR123A, Steel, Nickel Plate | Keystone Electronics 209 | RS Americas |
Lamella contact | Transfer Multisort Elektronik |
Keystone Single Contact 1x A / AA / CR2 / CR123A Case Mount | Distrelec |
Keystone 209 Single A/AA Battery Clip | Rapid Electronics |
Batttery Contacts A, AA Cell | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 209?
Additional datasheets, footprints and schematics for 209 are listed on our Part Details page. You can also find images and similar parts to 209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 209 fall under?
The 209 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Vises > Bench Vises.
Can I view similar or alternative parts?
You can view similar parts to 209 when available in the Bench Vises range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 209 you can contact the distributor directly for product support, shipping queries etc.
Is the 209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 209 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Heilind Electronics and Rutronik have stock available or on a lead time for 209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 209 often in real-time on the comparison pages.
What if I can't find stock of 209?
You can fill out our help required form which you can use to request a quote for 209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.