208LS125 Switches by Honeywell

LIMIT SW, SPDT, WOBBLE COIL, 10A, 480VAC

Status: Unknown
Series: LS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$352.35

Distributor Stock
Logo for Newark
Newark
from US$352.35
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$362.26
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Wobble Coil Spring
Contact Configuration SPDT
Contact Current AC Max 10A
Contact Voltage AC Max 480V
Operating Force Max 0.28N
Product Range LS Series
RoHS Compliant Yes

Alternative Descriptions

Limit Sw, Spdt, Wobble Coil, 10A, 480Vac | Newark Electronics
General Purpose Plug-In Limit Switch Body Steel Wire Wobble Stick | Carlton-Bates
Limit Switches 1NC 1NO DPDT SnapAct Double Break Plug-i | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 208LS125?

Additional datasheets, footprints and schematics for 208LS125 are listed on our Part Details page. You can also find images and similar parts to 208LS125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 208LS125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208LS125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 208LS125 fall under?

The 208LS125 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 208LS125 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 208LS125 you can contact the distributor directly for product support, shipping queries etc.

Is the 208LS125 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 208LS125 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 208LS125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 208LS125 often in real-time on the comparison pages.

What if I can't find stock of 208LS125?

You can fill out our help required form which you can use to request a quote for 208LS125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay