Limit Switch Actuator | Wobble Rod |
---|---|
Operating Force Max | 5ozf |
Contact Voltage AC Max | 480V |
Contact Voltage DC Max | 550V |
Contact Current AC Max | 10A |
Contact Current DC Max | 800mA |
Product Range | - |
Limit Switches 1NC 1NO SPDT Wobble-Flex Cable | Sager |
Limit Switch, Wobble Rod, Spdt-1No/1Nc | Newark Electronics |
Limit Switch COMPACT 10 AMPS WOBBLE LEVER ACTUATED, LS Series | Honeywell 208LS1 | RS Americas |
LIMIT SWITCH, WOBBLE ROD, SPDT-1NO/1NC | element14 |
Switch, Limit, COMPACT, 10 AMPS, WOBBLE | RS |
General Purpose Plug-In Limit Switch Body Flexible Cable Wobble Stick | Carlton-Bates |
Where can I find additional details, specifications and documents for a 208LS1?
Additional datasheets, footprints and schematics for 208LS1 are listed on our Part Details page. You can also find images and similar parts to 208LS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208LS1 fall under?
The 208LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 208LS1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208LS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208LS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208LS1 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 208LS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208LS1 often in real-time on the comparison pages.
What if I can't find stock of 208LS1?
You can fill out our help required form which you can use to request a quote for 208LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.