Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.07
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$42.89
|
4,563
in stock
|
Buy Now | |
TTI Europe
from US$26.68
|
764
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.89
|
633
in stock
|
Buy Now | |
Rapid Electronics
from US$35.78
|
437
in stock
|
Buy Now | |
Chip One Stop
from US$33.80
|
437
in stock
|
Buy Now | |
Distrelec
from US$39.58
|
437
in stock
|
Buy Now | |
Newark Electronics
from US$37.47
|
300
in stock
|
Buy Now | |
element14
from US$36.82
|
203
in stock
|
Buy Now | |
Farnell
from US$35.65
|
203
in stock
|
Buy Now | |
RS Americas
from US$43.11
|
54
in stock
|
Buy Now | |
TE Store
from US$71.04
|
13
in stock
|
Buy Now | |
Avnet America
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$30.65
|
-
|
Buy Now | |
Boersig
from US$37.12
|
-
|
Buy Now | |
Sager
from US$32.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Cable Clamp Material | Zinc Alloy |
Body Style | Straight |
Cable Clamp Plating Material | Nickel |
Cover | Without |
Accepts Cable Diameter (Max) | .938in, 23.83mm |
Screw & Hole Thread Size | 1-7/16-18 |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Shell Size | 28 |
Accessory Type | Cable Clamp |
SZ 28 UNASSM KITCMC | Heilind Electronics |
CPC CABLE CLAMP SHELL SIZE28 | TTI Europe |
Standard Circular Connector CABLE CLAMP SIZE 28 | Rapid Electronics |
TE Connectivity Metal Shell CPC Circular Plastic Connectors CABLE CLAMP SIZE 28 | Distrelec |
Cable Gland (Clamp) | Newark Electronics |
CABLE CLAMP, CPC, SIZE 28 | element14 |
Clamp Cable CPC Connector 28 0.450in. to 0.938 in. (Max.), CPC Series 1 | TE Connectivity 208945-8 | RS Americas |
SZ 28 UNASSM KIT,CMC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Alloy Compatible With Connector Shell Size: 28 Cable Entry Diameter: .938 in Cable Entry Diameter: 23.83 mm Cable Clamp Kit Zinc Alloy 28 .938" | Cmc Cable Clamp | Part Number: 208945-8 | Internal Number: 208945-8 | TE Connectivity | TE Store |
Cable clamp shell,Size 28 | RS |
Connector Accessories Clamp Zinc Alloy Nickel Finish Black | Avnet America |
1 7/16-18 UNEF 28 Silver Cable Clamp Circular Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 28 |
---|---|
Cable Diameter Max | 23.83mm |
Strain Relief Material | Zinc Alloy |
Product Range | CPC Series |
For Use With | CPC Connector |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Colour | Nickel |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Where can I find additional details, specifications and documents for a 208945-8?
Additional datasheets, footprints and schematics for 208945-8 are listed on our Part Details page. You can also find images and similar parts to 208945-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208945-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208945-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208945-8 fall under?
The 208945-8 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 208945-8 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208945-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 208945-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208945-8 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 208945-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208945-8 often in real-time on the comparison pages.
What if I can't find stock of 208945-8?
You can fill out our help required form which you can use to request a quote for 208945-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.