208945-5 Part Information
Details for 208945-5 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Accessories>Unscreened Circular Connector Backshells & Clamps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.2400 |
10 | 14.1400 |
25 | 12.3300 |
100 | 10.8800 |
250 | 10.1500 |
500 | 9.9400 |
Stock Information
Details
Part Downloads
Part Specifications
Cable Clamp Material | Zinc Alloy |
Cable Clamp Color | Black |
Cable Clamp Plating Material | Nickel |
Body Style | Straight |
Cover | Without |
Accepts Cable Diameter (Max) | .562in, 14.27mm |
Screw & Hole Thread Size | 7/8-20 UNEF-3B |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Cable Clamp |
Product Type | Accessory |
Shell Size | 14 |
Alternative Part Descriptions
- CABLE GLAND (CLAMP); Connector Shell Size:14; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.563"; Cable Diameter:14.27mmRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 208945-5?
Additional datasheets, footprints and schematics for 208945-5 are listed in our Part Details tab. You can also find the 208945-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208945-5 in the Pricing & Inventory tab next to part details. You can view 208945-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208945-5 fall under?
The 208945-5 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 208945-5 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208945-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 208945-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 208945-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 208945-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208945-5 often in real-time on the comparison pages.
What if I can't find stock of 208945-5?
You can fill out our help required form which you can use to request a quote for 208945-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.