Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$152.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$331.59
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$381.61
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$205.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$177.58
|
-
|
Buy Now | |
Avnet America
from US$152.95
|
-
|
Buy Now | |
RS Americas
from US$196.35
|
-
|
Buy Now | |
Sager
from US$170.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Number of Positions | 44 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Leaded Nickel Copper |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold |
Contact Style | Socket |
Post Diameter | .025in, .64mm |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Replacement socket contact Part Number 207684-4. |
Packaging Method | Package |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Blindmate | No |
Connector System | Cable-to-Board |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | 6.99mm, .275in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors RCPT ASSY 44 POS | Rapid Electronics |
TE Connectivity - AMP Recept Assy 44P Amplimite | Distrelec |
Recept Assy,44 Posn,amplimite Rohs Compliant: No |Amp Te Connectivity 208874-1 | Newark Electronics |
Conn D-Subminiature SKT 44 POS 2.28mm Solder ST Thru-Hole 44 Terminal 1 Port | Avnet America |
Connector, D-Sub, Receptacle Assy,44 Posn, AMPLIMITE | TE Connectivity 208874-1 | RS Americas |
Where can I find additional details, specifications and documents for a 208874-1?
Additional datasheets, footprints and schematics for 208874-1 are listed on our Part Details page. You can also find images and similar parts to 208874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208874-1 fall under?
The 208874-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208874-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208874-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 208874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208874-1 often in real-time on the comparison pages.
What if I can't find stock of 208874-1?
You can fill out our help required form which you can use to request a quote for 208874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.