Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$95.61
|
No stock
|
Buy Now | |
TE Store
from US$103.37
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$94.27
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$111.14
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$92.80
|
17
in stock
|
Buy Now | |
Distrelec
from US$104.89
|
17
in stock
|
Buy Now | |
Avnet America
from US$77.31
|
-
|
Buy Now | |
RS Americas
from US$96.28
|
-
|
Buy Now | |
Sager
from US$71.38
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium, Zinc with Supplementary Chromate (Cr3+) |
Non-Magnetic | No |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Size | 22 |
Contact Style | Pin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Post Diameter | .025in, .64mm |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Replacement pin contact Part Number 207683-8. |
Packaging Method | Package |
Blindmate | No |
Sealable | No |
Connector System | Cable-to-Board |
Shell Size | 1 |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 6.99mm, .275in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLUG ASSY,15 POSN,AMPLIMITE Connector & Housing Type: Plug Round Termination Post & Tail Diameter: .64 mm Round Termination Post & Tail Diameter: .025 in Connector System: Cable-to-Board Number of Positions: 15 Plug .64 mm .025" Cable-to-Board | Box Mount D-Sub Connector | Part Number: 208866-1 | Internal Number: 208866-1 | TE Connectivity | TE Store |
D-Sub Mil Spec Conn Plug Assy 15 Posn Amplimite |Amp Te Connectivity 208866-1 | Newark Electronics |
D-Sub MIL Spec Conn PLUG ASSY 15 POSN AMPLIMITE | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 15 POS Solder ST Thru-Hole 15 Terminal 1 Port Package | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature PIN 15 POS Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Connector, D-Sub, Plug Assy,15 Posn, AMPLIMITE | TE Connectivity 208866-1 | RS Americas |
D-Sub MIL Spec Connectors PLUG ASSY 15 POSN AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 208866-1?
Additional datasheets, footprints and schematics for 208866-1 are listed on our Part Details page. You can also find images and similar parts to 208866-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208866-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208866-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208866-1 fall under?
The 208866-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208866-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208866-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208866-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208866-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 208866-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208866-1 often in real-time on the comparison pages.
What if I can't find stock of 208866-1?
You can fill out our help required form which you can use to request a quote for 208866-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.