Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$38.38
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$39.32
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$40.40
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$38.80
|
45
in stock
|
Buy Now | |
Farnell
from US$41.34
|
36
in stock
|
Buy Now | |
Avnet America
from US$32.25
|
-
|
Buy Now | |
RS Americas
from US$40.15
|
-
|
Buy Now | |
Sager
from US$25.62
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Box Mount D-Sub Connector Insert Arrangement | 36C4 |
Shell Material | Steel |
Non-Magnetic | No |
Number of Positions | 36 |
Power/Signal/Coax Combination | Yes |
Contact Size | 8, 20 |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Style | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 5 |
Connector System | Cable-to-Cable |
Blindmate | No |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Plug Assy 32 Pos |Amp Te Connectivity 208744-1 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG ASSY 32 POS | Rapid Electronics |
TE Connectivity D Sub Connector, Plug, 36POS, Crimp | Distrelec |
D SUB CONNECTOR, PLUG, 36POS, CRIMP | Farnell |
Conn Housing PL 32/4 POS Crimp ST | Avnet America |
Connector, D-Sub, Plug Assy,32 Posn, AMPLIMITE | TE Connectivity 208744-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 208744-1?
Additional datasheets, footprints and schematics for 208744-1 are listed on our Part Details page. You can also find images and similar parts to 208744-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208744-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208744-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208744-1 fall under?
The 208744-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208744-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208744-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208744-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208744-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 208744-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208744-1 often in real-time on the comparison pages.
What if I can't find stock of 208744-1?
You can fill out our help required form which you can use to request a quote for 208744-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.