208743-4 D-Shaped Connectors by TE Connectivity

AMPLIMITE,PLUG ASY 24C7

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.23

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$26.23
-
Buy Now

Specifications

Retention Clip Material Stainless Steel
Shell Material Steel
Shell Plating Material Tin over Copper
Box Mount D-Sub Connector Insert Arrangement 24C7
Non-Magnetic No
Power/Signal/Coax Combination Yes
Number of Positions 24
Contact Style Pin
Contact Current Rating (Max) 32A, 7.5A
Contact Size 8, 20
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
Mounting Hole Diameter .12in, 3.05mm
Circuit Application Power & Signal
ULTRA-LITE Connector No
Comment Cable clamp/strain relief hardware cannot be used with these arrangements., With grounding indents.
Packaging Method Carton
Connector & Contact Terminates To Wire & Cable, Printed Circuit Board
Blindmate No
Connector System Cable-to-Cable
Sealable No
Product Type Connector
Shell Size 5
Connector Style Plug
Operating Temperature Range -55 – 125°C, -67 – 257°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 208743-4?

Additional datasheets, footprints and schematics for 208743-4 are listed on our Part Details page. You can also find images and similar parts to 208743-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 208743-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208743-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 208743-4 fall under?

The 208743-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 208743-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 208743-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 208743-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 208743-4 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 208743-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 208743-4 often in real-time on the comparison pages.

What if I can't find stock of 208743-4?

You can fill out our help required form which you can use to request a quote for 208743-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay