Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$151.66
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$134.59
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$161.65
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$136.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$104.29
|
-
|
Buy Now | |
RS Americas
from US$133.89
|
-
|
Buy Now | |
TE Store
from US$115.14
|
-
|
Buy Now | |
Sager
from US$97.92
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | 24C7 |
Shell Plating Material | Gold over Copper |
Shell Material | Brass |
Power/Signal/Coax Combination | Yes |
Number of Positions | 24 |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Size | 8, 20 |
Contact Style | Pin |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Power & Signal |
Comment | Customer marking, see drawing., Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Shell Size | 5 |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Plug Assy 24C7 5 Nm |Amp Te Connectivity 208743-2 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG ASSY 24C7 5 NM | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 7Power/24Signal POS Crimp ST Panel Mount 31 Terminal 1 Port Package | Distrelec |
Conn Housing PL 7Power/24Signal POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Plug Asy,24C7,5,Nm | TE Connectivity 208743-2 | RS Americas |
Special Order: AMPLIMITE,PLUG ASY,24C7,5,NM Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 24 Power/Signal/Coax Combination: Yes Connector Shell Size: 5 Plug Cable-to-Cable 24 | Box Mount D-Sub Connector | Part Number: 208743-2 | Internal Number: 208743-2 | 5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 208743-2?
Additional datasheets, footprints and schematics for 208743-2 are listed on our Part Details page. You can also find images and similar parts to 208743-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208743-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208743-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208743-2 fall under?
The 208743-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208743-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208743-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208743-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208743-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 208743-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208743-2 often in real-time on the comparison pages.
What if I can't find stock of 208743-2?
You can fill out our help required form which you can use to request a quote for 208743-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.