Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 8 |
Width | 1.31in, 33.27mm |
Length | .99in, 25.14mm |
Height | .99in, 25.14mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 25 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug, 8 Pos Econoseal Rohs Compliant: Yes |Amp Te Connectivity 208678-1 | Newark Electronics |
Conn Econoseal SKT 8 POS ST Cable Mount 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 208678-1?
Additional datasheets, footprints and schematics for 208678-1 are listed on our Part Details page. You can also find images and similar parts to 208678-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208678-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208678-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208678-1 fall under?
The 208678-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 208678-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208678-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208678-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208678-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 208678-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208678-1 often in real-time on the comparison pages.
What if I can't find stock of 208678-1?
You can fill out our help required form which you can use to request a quote for 208678-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.