20860-628 Cabinet Racks by nVent Schroff

RACK MULTIPAC PRO 3U 340 D PERFOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$130.88

Distributor Stock
Logo for Farnell
Farnell
from US$189.06
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$130.88
4
in stock
Buy Now
Logo for element14
element14
from US$170.24
4
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rack U Height 3U
Enclosure Material Aluminium
Cabinet Style Rack Mount
External Height - Metric 133.35mm
External Width - Metric -
External Depth - Metric 340mm
External Height - Imperial 5.25"
External Width - Imperial -
External Depth - Imperial 13.39"
Product Range -
SVHC No SVHC (15-Jun-2015)
External Depth 340mm
External Height 132.55mm

Alternative Descriptions

Rack, Multipac Pro 3U 340 D, Perfor | Newark Electronics
RACK, MULTIPAC PRO 3U 340 D, PERFOR | element14
19-Inch Chassis IP20 Aluminum 3U | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20860-628?

Additional datasheets, footprints and schematics for 20860-628 are listed on our Part Details page. You can also find images and similar parts to 20860-628 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20860-628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20860-628 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20860-628 fall under?

The 20860-628 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 20860-628 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20860-628 you can contact the distributor directly for product support, shipping queries etc.

Is the 20860-628 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20860-628 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 20860-628.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20860-628 often in real-time on the comparison pages.

What if I can't find stock of 20860-628?

You can fill out our help required form which you can use to request a quote for 20860-628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay