20860-601 Cabinet Racks by nVent Schroff

CASE 19" RACK 1U 220MM ALUMINIUM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$57.48

Distributor Stock
Logo for Farnell
Farnell
from US$88.08
26
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$57.48
40
in stock
Buy Now
Logo for element14
element14
from US$79.98
26
in stock
Buy Now
Logo for RS
RS
from US$69.81
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$76.84
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rack U Height 1U
Enclosure Material Aluminium
Cabinet Style Rack Mount
External Height - Metric 44.45mm
External Width - Metric -
External Depth - Metric 220mm
External Height - Imperial 1.75"
External Width - Imperial -
External Depth - Imperial 8.66"
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

nVent Schroff 19'' Enclosure, 1U, Aluminium, 426.72x43.7x220mm | Distrelec
CASE, 19" RACK, 1U, 220MM, ALUMINIUM | element14
MultipacPRO 19" Chassis, Aluminum, Plain | RS
Case, 19" Rack, 1U, 220Mm, Aluminium | Newark Electronics
19-Inch Chassis IP20 Aluminum 1U | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20860-601?

Additional datasheets, footprints and schematics for 20860-601 are listed on our Part Details page. You can also find images and similar parts to 20860-601 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20860-601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20860-601 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20860-601 fall under?

The 20860-601 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 20860-601 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20860-601 you can contact the distributor directly for product support, shipping queries etc.

Is the 20860-601 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20860-601 have stock available?

Authorised distributors including Distrelec, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 20860-601.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20860-601 often in real-time on the comparison pages.

What if I can't find stock of 20860-601?

You can fill out our help required form which you can use to request a quote for 20860-601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay