20860-126 Cabinet Racks by nVent Schroff

CASE 19" RACK 2U 280MM STEEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.25

Distributor Stock
Logo for Farnell
Farnell
from US$101.97
5
in stock
Buy Now
Logo for RS
RS
from US$65.25
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$139.21
5
in stock
Buy Now
Logo for element14
element14
from US$106.62
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$82.29
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$133.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rack U Height 2U
Enclosure Material Steel
Cabinet Style Rack Mount
External Height - Metric 88.1mm
External Width - Metric 482.6mm
External Depth - Metric 280mm
External Height - Imperial 3.5"
External Width - Imperial 19"
External Depth - Imperial 11"
Product Range -
SVHC No SVHC (15-Jun-2015)
Body Colour Unfinished
Body Depth 280mm
Coating AlZn (Aluminium Zinc)
Height 1703163mm

Alternative Descriptions

MULTIPACPRO 19"-CHASSIS (ALZN) | RS
Case, 19" Rack, 2U, 280Mm, Steel | Newark Electronics
CASE, 19" RACK, 2U, 280MM, STEEL | element14
nVent Schroff 19'' Enclosure, 2U, Steel, 426.72x88.1x280mm | Distrelec
MULTIPACPRO 19""-CHASSIS (ALZN) | nVent SCHROFF 20860126 | RS Americas
19-Inch Chassis IP20 Steel 2U | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20860-126?

Additional datasheets, footprints and schematics for 20860-126 are listed on our Part Details page. You can also find images and similar parts to 20860-126 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20860-126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20860-126 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20860-126 fall under?

The 20860-126 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 20860-126 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20860-126 you can contact the distributor directly for product support, shipping queries etc.

Is the 20860-126 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20860-126 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 20860-126.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20860-126 often in real-time on the comparison pages.

What if I can't find stock of 20860-126?

You can fill out our help required form which you can use to request a quote for 20860-126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay