Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.99
Contact Mating Area Plating Material | Silver |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 100A |
Wire Size | 4AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact,skt |Amp Te Connectivity 2085991-1 | Newark Electronics |
Terminals CONTACT SKT | Rapid Electronics |
TE Connectivity CONTACT SKT Terminals CONTACT SKT | Distrelec |
CONTACT, SOCKET, CRIMP, 4AWG, 100A | Farnell |
Where can I find additional details, specifications and documents for a 2085991-1?
Additional datasheets, footprints and schematics for 2085991-1 are listed on our Part Details page. You can also find images and similar parts to 2085991-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2085991-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2085991-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2085991-1 fall under?
The 2085991-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2085991-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2085991-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2085991-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2085991-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2085991-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2085991-1 often in real-time on the comparison pages.
What if I can't find stock of 2085991-1?
You can fill out our help required form which you can use to request a quote for 2085991-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.