Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$72.39
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$75.71
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$89.01
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$72.30
|
10
in stock
|
Buy Now | |
Avnet America
from US$36.28
|
-
|
Buy Now | |
RS Americas
from US$45.22
|
-
|
Buy Now | |
TE Store
from US$38.58
|
-
|
Buy Now | |
Sager
from US$34.60
|
-
|
Buy Now | |
Farnell
from US$82.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | 24C7 |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Power/Signal/Coax Combination | Yes |
Number of Positions | 24 |
Contact Type | Socket |
Contact Size | 8, 20 |
Contact Style | Socket |
Contact Current Rating (Max) | 7.5A, 32A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Product Type | Connector |
Shell Size | 5 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Recept Assy,24C7,amplimite |Amp Te Connectivity 208552-1 | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT ASSY 24C7 AMP | Rapid Electronics |
TE Connectivity Conn D-Subminiature RCP 7Power/24Signal POS Solder ST Cable Mount 31Terminal 1Port | Distrelec |
Conn Housing RCP 7Coaxial/17Signal POS Crimp ST | Avnet America |
Connector, D-Sub, Receptacle Assy,24C7,AMPLIMITE | TE Connectivity 208552-1 | RS Americas |
Special Order: RECEPT ASSY,24C7,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 24 Power/Signal/Coax Combination: Yes Connector Shell Size: 5 Receptacle Cable-to-Cable 24 | Box Mount D-Sub Connector | Part Number: 208552-1 | Internal Number: 208552-1 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors RECEPT ASSY,24C7,AMP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 208552-1?
Additional datasheets, footprints and schematics for 208552-1 are listed on our Part Details page. You can also find images and similar parts to 208552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208552-1 fall under?
The 208552-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208552-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208552-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 208552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208552-1 often in real-time on the comparison pages.
What if I can't find stock of 208552-1?
You can fill out our help required form which you can use to request a quote for 208552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.