Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$75.56
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$68.89
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$69.22
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$58.20
|
72
in stock
|
Buy Now | |
Farnell
from US$72.90
|
58
in stock
|
Buy Now | |
Avnet America
from US$55.71
|
-
|
Buy Now | |
RS Americas
from US$71.51
|
-
|
Buy Now | |
Sager
from US$61.96
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Brass |
Box Mount D-Sub Connector Insert Arrangement | 36C4 |
Shell Plating Material | Gold |
Number of Positions | 36 |
Power/Signal/Coax Combination | Yes |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Size | 20, 8 |
Contact Style | Socket |
Contact Type | Socket |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Shell Size | 5 |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Conn Amplimite Rcpt Asy Coax Mix |Amp Te Connectivity 208550-2 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE RCPT ASY COAX MIX | Rapid Electronics |
TE Connectivity Conn D-Subminiature SKT 4Coaxial/32Signal POS Crimp ST Cable Mount 1 Port Package | Distrelec |
D SUB CONNECTOR, RCPT, 36POS, CRIMP | Farnell |
Conn Housing RCP 4Power/32Signal POS Crimp ST | Avnet America |
Connector, D-Sub, AMPLIMITE, Receptacle, Asy, Coax Mix, Sz 5 | TE Connectivity 208550-2 | RS Americas |
D-Sub MIL Spec Connectors AMPLIMITE RCPT ASY COAX MIX SZ 5 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 208550-2?
Additional datasheets, footprints and schematics for 208550-2 are listed on our Part Details page. You can also find images and similar parts to 208550-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208550-2 fall under?
The 208550-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208550-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208550-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208550-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208550-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 208550-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208550-2 often in real-time on the comparison pages.
What if I can't find stock of 208550-2?
You can fill out our help required form which you can use to request a quote for 208550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.