2085295-1 Power Connectors by TE Connectivity

CONN,PIN,TOP DRAWER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.20

Distributor Stock
Logo for Newark
Newark
from US$96.61
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$100.17
16
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$100.17
5
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$93.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$79.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$108.78
-
Buy Now

Specifications

Number of Positions 52
Contact Termination Area Plating Thickness 30µin, .762µm
Underplate Material Thickness 40µin, 1.02µm
Contact Underplating Material Nickel
Wire Contact Termination Area Plating Material Silver, Gold
Contact Termination Area Plating Material Silver, Gold
Contact Mating Area Plating Thickness 30µin, .762µm
Contact Mating Area Plating Material Silver, Gold
Contact Type Pin
端子の下地めっきの材料 Nickel
Crimp Area Plating Finish Silver, Gold
Contact Retention Within Housing Without
Crimp Area Plating Thickness 30µin, .76µm
Contact Base Material Brass Alloy
Contact Orientation Straight
Post Size 1.5in, 38.1mm
Operating Voltage 250VDC
Mount Type Through Hole - Solder
Connector Mounting Type Board Mount
Wire Insulation Support Without
Circuit Application Power
Packaging Method Box
Connector System Wire-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Product Type Contact
Termination Type Solder
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

CONN PIN | Heilind Electronics
Conn,pin,top Drawer |Amp Te Connectivity 2085295-1 | Newark Electronics
Connector Pin Top Drawer | Future Electronics
Conn Drawer Connector | Avnet America
CONN, PIN, TOP DRAWER | TE Connectivity 2085295-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2085295-1?

Additional datasheets, footprints and schematics for 2085295-1 are listed on our Part Details page. You can also find images and similar parts to 2085295-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2085295-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2085295-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2085295-1 fall under?

The 2085295-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 2085295-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2085295-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2085295-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2085295-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2085295-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2085295-1 often in real-time on the comparison pages.

What if I can't find stock of 2085295-1?

You can fill out our help required form which you can use to request a quote for 2085295-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay