Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .393in, 10mm |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 0 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Silver |
Contact Retention | With |
Contact Design | Stamped & Formed |
Contact Layout | Inline |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 5.08µm, 200µin |
Width | .299in, 7.6mm |
Height | 19.5mm, .767in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Length | 29mm, 1.1417in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Polyester PBT Thermoplastic |
Centerline (Pitch) | .39in, 10mm |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | UL 1977 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Power |
For Use With | Plug Assembly |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 80 |
Connector System | Wire-to-Board, Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Post & Tail Length | .217in, 5.52mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Board To Board Conn., 2Way, R/A Press Fit | Newark Electronics |
CONNECTOR, POWER, SOCKET, R/A, 2WAY | Farnell |
Conn Power RCP 2 POS 7.5mm Solder RA Thru-Hole 3 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2085181-1?
Additional datasheets, footprints and schematics for 2085181-1 are listed on our Part Details page. You can also find images and similar parts to 2085181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2085181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2085181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2085181-1 fall under?
The 2085181-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2085181-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2085181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2085181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2085181-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 2085181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2085181-1 often in real-time on the comparison pages.
What if I can't find stock of 2085181-1?
You can fill out our help required form which you can use to request a quote for 2085181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.