Insert Style | Socket |
---|---|
Color | Black |
Material | Glass Filled Nylon |
Number of Positions | 40 |
Contact Type | Pin |
Wire Size | 28AWG, 26AWG |
Accepts Wire Insulation Diameter Range | .76mm, .04in, .03in, 1.02mm |
For Use With | AMP-Latch Ribbon Cable Connectors, 120 Position Receptacle Assembly |
注释 | Contact Plating is gold per MIL-G-45204 over nickel plate per QQ-N-290 |
Packaging Method | Package |
Packaging Quantity | 85 |
Product Type | Accessory |
Recept Module Assy For Ribbon Rohs Compliant: No |Amp Te Connectivity 208498-1 | Newark Electronics |
Conn Wire to Board F 40 POS Solder RA Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 208498-1?
Additional datasheets, footprints and schematics for 208498-1 are listed on our Part Details page. You can also find images and similar parts to 208498-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208498-1 fall under?
The 208498-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 208498-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208498-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208498-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Relay Specialties have stock available or on a lead time for 208498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208498-1 often in real-time on the comparison pages.
What if I can't find stock of 208498-1?
You can fill out our help required form which you can use to request a quote for 208498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.