2084930-4 Part Information

Details for 2084930-4 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Insulation Diameter 31 – 37mm
Cross-Section Range 300 – 400mm²
Conductor Diameter 18.8 – 24.6mm
Voltage Class ≤ 24kV
Design Specification GB/T 12706.4-2008
UL Rating No
Non-Toxic & Non-Corrosive Emission Yes
Emission Free Yes
Free of Lead, Cadmium, Heavy Metals No
Application Type T-Connector
Halogen Free Yes
Marine-Offshore-Shipbuilding Certified No
Installation Instruction English
Product Availability ASIA
Cable Shield Style Copper Tape
Product Family ELBC
Bushing Type 630A, 1250A
Insulation Polymeric
Screened Yes
Technology Separable Connector
Connector Type Mechanical
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: C805
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2084930-4?

Additional datasheets, footprints and schematics for 2084930-4 are listed in our Part Details tab. You can also find the 2084930-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2084930-4 in the Pricing & Inventory tab next to part details. You can view 2084930-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2084930-4 fall under?

The 2084930-4 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to 2084930-4 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2084930-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2084930-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2084930-4 have stock available?

There is no stock from authorised distributors for 2084930-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2084930-4 often in real-time on the comparison pages.

What if I can't find stock of 2084930-4?

You can fill out our help required form which you can use to request a quote for 2084930-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2084930-4

Loading...
Loading Results for 2084930-4
We use cookies to improve your experience. See our privacy policy.
Okay