208459096001026 Part Information

Details for 208459096001026 by AVX Corporation

Cable Leads & Connectors>Connectors>PCB Connectors

Part Downloads

Part Specifications

Pitch Spacing 1.27mm
No. of Contacts 64Contacts
Gender Receptacle
Product Range 8459 Series
Contact Termination Type IDC / IDT
No. of Rows 3Rows
Contact Plating Gold Plated Contacts
Contact Material Copper
SVHC No SVHC (27-Jun-2018)
Approval Bodies UL
Connector Mounting Orientation PC Board
Contact Current Rating 1.5A
Contact Termination IDC / IDT
Flammability Rating UL94V-0
IDC Cable Pitch 0.05"
Lead Spacing 1.27mm
Material Polyester
Termination Method IDC
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 208459096001026?

Additional datasheets, footprints and schematics for 208459096001026 are listed in our Part Details tab. You can also find the 208459096001026 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 208459096001026 in the Pricing & Inventory tab next to part details. You can view 208459096001026 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 208459096001026 fall under?

The 208459096001026 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 208459096001026 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 208459096001026 you can contact the distributor directly for product support, shipping queries etc.

Is the 208459096001026 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 208459096001026 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 208459096001026.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 208459096001026 often in real-time on the comparison pages.

What if I can't find stock of 208459096001026?

You can fill out our help required form which you can use to request a quote for 208459096001026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 208459096001026

Loading...
Loading Results for 208459096001026
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us