Status: | Unknown |
---|---|
Series: | 8459 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Product Range | 8459 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 3Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1.5A |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Lead Spacing | 1.27mm |
Material | Polyester |
Termination Method | IDT |
SOCKET, IDC, DIN41612, 96WAY | element14 |
Where can I find additional details, specifications and documents for a 208459096001002?
Additional datasheets, footprints and schematics for 208459096001002 are listed on our Part Details page. You can also find images and similar parts to 208459096001002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208459096001002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208459096001002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208459096001002 fall under?
The 208459096001002 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208459096001002 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208459096001002 you can contact the distributor directly for product support, shipping queries etc.
Is the 208459096001002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208459096001002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 208459096001002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208459096001002 often in real-time on the comparison pages.
What if I can't find stock of 208459096001002?
You can fill out our help required form which you can use to request a quote for 208459096001002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.