Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.93
|
5
in stock
|
Buy Now | |
Powell Electronics
from US$2.66
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$4.15
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
216
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
216
in stock
|
Buy Now | |
RS Americas
from US$39.08
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$2.45
|
-
|
Buy Now | |
TE Store
from US$4.18
|
-
|
Buy Now | |
Farnell
from US$2.73
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Width | 9.14mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Red |
Housing Material | Nylon 6/6 |
UL Rating | Certified, Recognized |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
For Use With | Header |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector Type | Housing |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Plug 10P In-Line Met Metrimate |Amp Te Connectivity 208404-1 | Newark Electronics |
PLUG 10P IN-LINE MET METRIMATE | Rapid Electronics |
TE Connectivity - AMP Connector HousingPLUG10 PNIN-LINE METRIC | Distrelec |
Conn Housing PL 10 POS 5.08mm Crimp ST Cable Mount | Avnet America |
Special Order: PLUG,10 POSN,IN-LINE METRIC Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 1 Wire-to-Board 10 .2" 5.08 mm | Rectangular Connector Housing | Part Number: 208404-1 | Internal Number: 208404-1 | .2" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Metrimate Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208404-1?
Additional datasheets, footprints and schematics for 208404-1 are listed on our Part Details page. You can also find images and similar parts to 208404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208404-1 fall under?
The 208404-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 208404-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208404-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 208404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208404-1 often in real-time on the comparison pages.
What if I can't find stock of 208404-1?
You can fill out our help required form which you can use to request a quote for 208404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.