| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.32
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$139.56
|
5
in stock
|
Buy Now |
|
Future Electronics
from US$0.34
|
5,174
in stock
|
Buy Now |
|
Avnet America
from US$0.32
|
896
in stock
|
Buy Now |
|
Newark Electronics
from US$0.43
|
575
in stock
|
Buy Now |
|
RS Americas
from US$39.31
|
27
in stock
|
Buy Now |
|
Sager
-
|
-
|
Buy Now |
|
Heilind Electronics
-
|
-
|
Buy Now |
|
Heilind Electronics Europe
-
|
-
|
Buy Now |
|
Avnet Abacus
-
|
-
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| 208 Series Multi Functional SPST 4 Position Through Hole DIP Switch | Future Electronics |
| Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant: Yes |Cts 208-4 | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 208-4?
Additional datasheets, footprints and schematics for 208-4 are listed on our Part Details page. You can also find images and similar parts to 208-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208-4 fall under?
The 208-4 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208-4 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 208-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 208-4 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, RS Americas and RS have stock available or on a lead time for 208-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208-4 often in real-time on the comparison pages.
What if I can't find stock of 208-4?
You can fill out our help required form which you can use to request a quote for 208-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.