208334-5 Rectangular Connectors by TE Connectivity

PLUG ASSY,62 POS,METRIMATE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$52.40

Distributor Stock
Logo for Farnell
Farnell
from US$107.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$99.04
365
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$94.23
365
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$52.40
365
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$84.31
365
in stock
Buy Now
Logo for Avnet America
Avnet America
-
1
in stock
Buy Now
Logo for TE Store
TE Store
from US$163.98
-
Buy Now

Specifications

Connector Configuration Rectangular
Number of Rows 14
Number of Positions 62
Contact Layout Matrix
Contact Type Socket
Length 158.12mm
Width 98.3mm
Operating Voltage 600VAC
Housing Color Black
Centerline (Pitch) .197in, 5mm
Housing Material Nylon
VDE Tested Yes
Agency/Standard CSA, UL
UL File Number E28476
UL Flammability Rating UL 94V-0
UL Rating Recognized, Certified
Panel Mount Feature Without
For Use With Receptacle Housing
Packaging Method Bag
Packaging Quantity 1
Connector Type Housing
Connector Style Plug
Wire/Cable Type Discrete Wire
Row-to-Row Spacing .197in, 5mm
Product Type Connector
Wire Type Stranded
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -67 – 266°F, -55 – 130°C

Alternative Descriptions

Headers&wire Housings Plug Assy,62 Pos Metrimate |Amp Te Connectivity 208334-5 | Newark Electronics
Headers&Wire Housings PLUG ASSY 62 POS METRIMATE | Rapid Electronics
TE Connectivity PLUG ASSY 62 POS METRIMATE Headers & Wir | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
Conn Housing PL 62 POS 5mm Crimp ST Cable Mount | Avnet America
Special Order: PLUG ASSY,62 POS,METRIMATE Connector System: Wire-to-Wire Number of Positions: 62 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 14 Wire-to-Wire 62 .197" 5 mm | Rectangular Connector Housing | Part Number: 208334-5 | Internal Number: 208334-5 | .197" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 208334-5?

Additional datasheets, footprints and schematics for 208334-5 are listed on our Part Details page. You can also find images and similar parts to 208334-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 208334-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208334-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 208334-5 fall under?

The 208334-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 208334-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 208334-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 208334-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 208334-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 208334-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 208334-5 often in real-time on the comparison pages.

What if I can't find stock of 208334-5?

You can fill out our help required form which you can use to request a quote for 208334-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay