Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.57
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$51.69
|
873
in stock
|
Buy Now | |
Chip One Stop
from US$41.40
|
620
in stock
|
Buy Now | |
Distrelec
from US$48.46
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$48.63
|
52
in stock
|
Buy Now | |
element14
from US$48.45
|
52
in stock
|
Buy Now | |
Avnet America
from US$42.02
|
-
|
Buy Now | |
RS Americas
from US$54.79
|
-
|
Buy Now | |
Boersig
from US$43.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Equalized | Yes |
Ferrite Core | Without |
Configuration | Double-Ended |
Number of Positions | 4 |
Number of USB Connectors | 2 |
Halogen Free | No |
USB Type | Standard |
Shielded | Yes |
Assembly Type | USB 4-Position Plug, Type A to Type B |
USB Cables/IEEE 1394 Cables 5M USB2.0 B ML CABLE | Rapid Electronics |
USB CABLE, 2.0 TYPE A PLUG-A PLUG, 5M | Farnell |
TE Connectivity - AMP USB CABLE ASSY IND. USB-IND. USB TYPE A | Distrelec |
Usb Cable, 2.0 Type A-A Plug, 5M | Newark Electronics |
USB CABLE, 2.0 TYPE A-A PLUG, 5M | element14 |
Cable Assembly USB 5m 24AWG/28AWG 4 POS USB Type A to 4 POS USB Type B PL-PL | Avnet America |
Cable ASSY IND. USB-IND. USB TYPE A | TE Connectivity 2083112-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2083112-5?
Additional datasheets, footprints and schematics for 2083112-5 are listed on our Part Details page. You can also find images and similar parts to 2083112-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2083112-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2083112-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2083112-5 fall under?
The 2083112-5 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2083112-5 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2083112-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2083112-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2083112-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 2083112-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2083112-5 often in real-time on the comparison pages.
What if I can't find stock of 2083112-5?
You can fill out our help required form which you can use to request a quote for 2083112-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.