Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IDC Connector Type | IDC Receptacle |
---|---|
Contact Gender | Female |
Pitch Spacing | 2.54mm |
No. of Rows | 1 Row |
No. of Contacts | 20Contacts |
Connector Mounting | Cable Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Wire-Board Connector, Socket, 20 Position, 2.54Mm | Newark Electronics |
Conn IDC Connector RCP 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 208284020000030?
Additional datasheets, footprints and schematics for 208284020000030 are listed on our Part Details page. You can also find images and similar parts to 208284020000030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208284020000030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208284020000030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208284020000030 fall under?
The 208284020000030 is listed under Connectors > IDC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208284020000030 when available in the IDC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208284020000030 you can contact the distributor directly for product support, shipping queries etc.
Is the 208284020000030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 208284020000030 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 208284020000030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208284020000030 often in real-time on the comparison pages.
What if I can't find stock of 208284020000030?
You can fill out our help required form which you can use to request a quote for 208284020000030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.