Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Copper Alloy |
---|---|
Contact Base Material | Copper Alloy |
Rack & Panel Connector Contact Size | 12 |
Contact Length | .718in, 18.23mm |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Type | Socket |
Wire Size | 2 – 3mm², 14 – 12AWG |
Contact Color Code | Yellow/Orange |
For Use With | Mates with Pin |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
SKT ASSY, SZ 12 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Retention Clip Contact Size: Size 12 Socket Gold With Retention Clip | Connector Contact | Part Number: 208273-2 | Internal Number: 208273-2 | TE Connectivity | TE Store |
Skt Assy, Sz 12 Rohs Compliant: Yes |Amp Te Connectivity 208273-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 208273-2?
Additional datasheets, footprints and schematics for 208273-2 are listed on our Part Details page. You can also find images and similar parts to 208273-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208273-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208273-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208273-2 fall under?
The 208273-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 208273-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208273-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208273-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208273-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 208273-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208273-2 often in real-time on the comparison pages.
What if I can't find stock of 208273-2?
You can fill out our help required form which you can use to request a quote for 208273-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.