208270-4 PCB Connectors by TE Connectivity

SKT CONT ASSY,SZ 16,ARINC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.50

Distributor Stock
Logo for Newark
Newark
from US$30.92
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$39.15
30
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$37.10
30
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$28.50
-
Buy Now
Logo for TE Store
TE Store
from US$32.35
-
Buy Now
Logo for Sager
Sager
from US$42.26
-
Buy Now

Specifications

Material Copper Alloy
Contact Length .965in, 24.51mm
Contact Base Material Copper Alloy
Rack & Panel Connector Contact Size 16
Contact Mating Area Plating Material Gold
Contact Orientation Straight
Contact Type Socket
Wire Size .5mm², 20 – 16AWG
Contact Color Code Blue/Black/Orange
For Use With Mates with Pin
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Product Type Contact

Compatible Parts


Alternative Descriptions

Rack&Panel Connectors SKT CONT ASSY SZ 16 ARINC | Rapid Electronics
Skt Cont Assy,sz 16,arinc Rohs Compliant: Yes |Amp Te Connectivity 208270-4 | Newark Electronics
Socket Contact Size 16 Crimp Straight Cable Mount | Avnet America
Special Order: SKT CONT ASSY,SZ 16,ARINC Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Retention Clip Contact Size: Size 16 Socket Gold With Retention Clip | Connector Contact | Part Number: 208270-4 | Internal Number: 208270-4 | TE Connectivity | TE Store
Rack & Panel Connectors SKT CONT ASSY SZ 16 ARINC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 208270-4?

Additional datasheets, footprints and schematics for 208270-4 are listed on our Part Details page. You can also find images and similar parts to 208270-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 208270-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208270-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 208270-4 fall under?

The 208270-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 208270-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 208270-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 208270-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 208270-4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 208270-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 208270-4 often in real-time on the comparison pages.

What if I can't find stock of 208270-4?

You can fill out our help required form which you can use to request a quote for 208270-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay