Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Leaded Copper |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Mating Area Plating Material Thickness | 1.27 – 2.03µm |
Rack & Panel Connector Contact Size | 20 |
Contact Length | 19.81mm, .78in |
Contact Type | Pin |
Contact Base Material | Leaded Copper |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Contact Color Code | Red/Orange |
For Use With | Mates with Socket |
Packaging Method | Tape Mounted |
実装方法 | Tape Mounted |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
PIN CONT,XZ 20,NIC 600 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Retention Clip Contact Size: Size 20 Pin Gold With Retention Clip | Connector Contact | Part Number: 208265-3 | Internal Number: 208265-3 | TE Connectivity | TE Store |
Pin Cont,xz 20,nic 600 |Amp Te Connectivity 208265-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 208265-3?
Additional datasheets, footprints and schematics for 208265-3 are listed on our Part Details page. You can also find images and similar parts to 208265-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208265-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208265-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208265-3 fall under?
The 208265-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 208265-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208265-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 208265-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208265-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 208265-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208265-3 often in real-time on the comparison pages.
What if I can't find stock of 208265-3?
You can fill out our help required form which you can use to request a quote for 208265-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.